Renesas Electronics Corporation Optoisolators - Logic Output - PS9513L2-V-E3-AX PS9513L2-V-E3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930887-PS9513L2-V-E3 -AX Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: PS9513 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930887-PS9513L2-V-E3 -AX Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: PS9513 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9513L2-V-E3-AX - 930887-PS9513L2-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9513L2-V-E3-AX
930887-PS9513L2-V-E3-AX
Optoisolators - Logic Output - PS9513L2-V-E3-AX 930887-PS9513L2-V-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 930887-PS9513L2-V-E3 -AX Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: PS9513 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 930887-PS9513L2-V-E3-AX
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS9513
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 930887-PS9513L2-V-E3-AX
Product Name Optoisolators - Logic Output - PS9513L2-V-E3-AX
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details