Renesas Electronics Corporation Optoisolators - Transistor, Photovoltaic Output - PS9352AL2-V-E3-AX PS9352AL2-V-E3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930885-PS9352AL2-V-E 3-AX Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator - Output 5000Vrms 1 Channel 8-SOIC Package: 8-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9352 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 930885-PS9352AL2-V-E 3-AX Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator - Output 5000Vrms 1 Channel 8-SOIC Package: 8-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9352 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS9352AL2-V-E3-AX - 930885-PS9352AL2-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS9352AL2-V-E3-AX
930885-PS9352AL2-V-E3-AX
Optoisolators - Transistor, Photovoltaic Output - PS9352AL2-V-E3-AX 930885-PS9352AL2-V-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 930885-PS9352AL2-V-E 3-AX Operating Temperature Range: -40°C ~ 110°C Features: Optoisolator - Output 5000Vrms 1 Channel 8-SOIC Package: 8-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9352 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 930885-PS9352AL2-V-E3-AX
Operating Temperature Range: -40°C ~ 110°C
Features: Optoisolator - Output 5000Vrms 1 Channel 8-SOIC
Package: 8-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS9352
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-PS9352AL2-V-E3-AX
Bipolar Transistor 903-PS9352AL2-V-E3-AX
HI-SPEED OPTOCPLR 8SDIP Product overview: PS9352AL2-V-E3-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS9352AL2-V-E3-A X can be used for catalog matching and distributor lookup.

HI-SPEED OPTOCPLR 8SDIP Product overview: PS9352AL2-V-E3-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS9352AL2-V-E3-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 930885-PS9352AL2-V-E3-AX 903-PS9352AL2-V-E3-AX
Product Name Optoisolators - Transistor, Photovoltaic Output - PS9352AL2-V-E3-AX Bipolar Transistor
Package Type SOT3; 8-SOIC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data