RENESAS ELECTRONICS CORPORATION
PS9352AL2-V-E3-AX -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS9352AL2-V-E3-AX
Description
HI-SPEED OPTOCPLR 8SDIP
-
Shenzhen Shengyu Electronics Technology Limited
Description
HI-SPEED OPTOCPLR 8SDIP
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS9352AL2-V-E3-AX
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS9352AL2-V-E3-AX |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
8-SOIC (0.268\", 6.80mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.390mm(L), .880mm(W), .880mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Package
12-BSOP (0.295\", 7.50mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details