RENESAS ELECTRONICS CORPORATION
PS9324L-AX -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Logic Output Optoisolators
PS9324L-AX
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
PS9324L-AX
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS9324L-AX |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
6-SOIC (0.268\", 6.80mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.060mm(L), .980mm(W), .980mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details
Isolator Package
8-DIP (0.300\", 7.62mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details