Renesas Electronics Corporation Optoisolators - Logic Output - PS9317L-V-E3-AX PS9317L-V-E3-AX

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890257-PS9317L-V-E3- AX Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9317 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890257-PS9317L-V-E3- AX Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9317 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - PS9317L-V-E3-AX - 890257-PS9317L-V-E3-AX - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - PS9317L-V-E3-AX
890257-PS9317L-V-E3-AX
Optoisolators - Logic Output - PS9317L-V-E3-AX 890257-PS9317L-V-E3-AX
Manufacturer: Renesas Electronics America Win Source Part Number: 890257-PS9317L-V-E3- AX Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing Package: 6-SOIC (0.268", 6.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PS9317 Categories: Isolators Case / Package: 6-SDIP Gull Wing ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 890257-PS9317L-V-E3-AX
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Package: 6-SOIC (0.268", 6.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS9317
Categories: Isolators
Case / Package: 6-SDIP Gull Wing
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 890257-PS9317L-V-E3-AX
Product Name Optoisolators - Logic Output - PS9317L-V-E3-AX
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243588-SI8233CB-D-IM - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers