RENESAS ELECTRONICS CORPORATION
PS9313L-V-AX -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Logic Output Optoisolators
PS9313L-V-AX
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
PS9313L-V-AX
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS9313L-V-AX |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
|
Isolator Package
|
6-SOIC (0.268\", 6.80mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
33 dB
Aperture
5 mm (0.1969 inches)
View Details
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details
2 suppliers
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.8mm(L), 3.3mm(W), 2.2mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details