Renesas Electronics Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output PS8802-2-V-F3-AX

Description
Win Source Part Number: 1086050-PS8802-2-V-F 3-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 45% @ 16mA Turn On / Turn Off Time (Typ): 300ns, 600ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SSOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-PS8802-2-V-F3- AXCT,559-1584-2 Base Product Number: PS8802
Request a Quote Datasheet
Description
Win Source Part Number: 1086050-PS8802-2-V-F 3-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 45% @ 16mA Turn On / Turn Off Time (Typ): 300ns, 600ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SSOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-PS8802-2-V-F3- AXCT,559-1584-2 Base Product Number: PS8802
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1086050-PS8802-2-V-F3-AX - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1086050-PS8802-2-V-F3-AX
Isolators - Optoisolators - Transistor, Photovoltaic Output 1086050-PS8802-2-V-F3-AX
Win Source Part Number: 1086050-PS8802-2-V-F 3-AX Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: NEPOC Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.7V Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 15% @ 16mA Voltage - Output (Max): 35V Current Transfer Ratio (Max): 45% @ 16mA Turn On / Turn Off Time (Typ): 300ns, 600ns Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SSOP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Renesas Electronics America Inc Other Names: -1161-PS8802-2-V-F3- AXCT,559-1584-2 Base Product Number: PS8802

Win Source Part Number: 1086050-PS8802-2-V-F3-AX
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Series: NEPOC
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.7V
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 15% @ 16mA
Voltage - Output (Max): 35V
Current Transfer Ratio (Max): 45% @ 16mA
Turn On / Turn Off Time (Typ): 300ns, 600ns
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SSOP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Renesas Electronics America Inc
Other Names: -1161-PS8802-2-V-F3-AXCT,559-1584-2
Base Product Number: PS8802

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1086050-PS8802-2-V-F3-AX
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
Signal Conditioners - 1357389 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex, iecex
View Details
4 suppliers
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details