The PS8502L3-E3-AX is an 8-pin surface-mount photocoupler with a Gull-wing lead configuration, containing an AIGaAs LED and a high-speed amplifier transistor. It provides 5000 Vr.m.s. isolation voltage, ±15 kV/µs common mode transient immunity, and a maximum propagation delay of 0.8 µs. The package measures 9.65 mm × 8.2 mm with a 2.54 mm lead pitch and is rated for operation from -55°C to +100°C. It complies with UL1577, CSA CAN/CSA-C22.2 No.62368-1, BSI EN 62368-1, SEMKO EN 62368-1, NEMKO EN 62368-1, DEMKO EN 62368-1, and FIMKO EN 62368-1 for reinforced insulation. The device is Pb-free and supplied in embossed tape packaging with 1000 pieces per reel.
OPTOISOLATOR 5KV TRANS 8SMD Product overview: PS8502L3-E3-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8502L3-E3-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8502L3-E3-AX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |