The PS8502L2-E3-AX is an 8-pin surface-mount photocoupler with a Gull-wing lead form, designed for high-speed optical isolation. It features a minimum creepage and air distance of 8 mm, a common mode transient immunity of ±15 kV/µs, a maximum supply voltage of 35 V, and an isolation voltage of 5000 Vrms. The device supports TTL and CMOS compatibility and has a maximum propagation delay of 0.8 µs. It meets safety standards including UL1577, CSA CAN/CSA-C22.2 No.62368-1, and EN 62368-1 with reinforced insulation. The part is Pb-free and supplied in embossed tape packaging at 1000 pcs/reel.
OPTOISOLATOR 5KV TRANS 8SMD Product overview: PS8502L2-E3-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8502L2-E3-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8502L2-E3-AX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |