The PS8502L1-AX is an 8-pin photocoupler with a DIP package and lead bending for long creepage distance, featuring a minimum creepage and air distance of 8 mm. It contains an AIGaAs LED and a high-speed amplifier transistor, with a maximum propagation delay of 0.8 µs and common mode transient immunity of ±15 kV/µs. The device supports an isolation voltage of 5 000 Vr.m.s. and is approved to UL1577, CSA C22.2 No.62368-1, BSI EN 62368-1, and similar safety standards for reinforced insulation.
HI-SPD OPTOCPLR 8-PIN DIP Product overview: PS8502L1-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8502L1-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8502L1-AX |
| Product Name | DIP Bipolar Transistor |
| Package Type | Tube |