The PS8501L2-V-E3-AX is an 8-pin surface-mount photocoupler with a Gull-wing lead format, designed for high-speed signal isolation. It features a minimum creepage and air distance of 8 mm, an isolation voltage of 5000 Vr.m.s., and a supply voltage maximum of 35 V. The device offers a high-speed response with propagation delay times of 0.8 µs maximum and complies with reinforced insulation standards including UL1577, CSA CAN/CSA-C22.2 No.62368-1, BSI EN 62368-1, and DIN EN 60747-5-5. It contains an AlGaAs LED input and a PN photodiode with high-speed amplifier transistor output, and is Pb-free. The package weight is 0.55 g typical.
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: PS8501L2-V-E3-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8501L2-V-E3-AX
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8501L2-V-E3-AX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 8 milliamps |