The PS8501L2-E3-AX is an 8-pin surface-mount photocoupler with a gull-wing lead configuration, designed for high-speed signal isolation. It features a maximum isolation voltage of 5000 Vr.m.s., a creepage and air distance of 8 mm, and propagation delay times of 0.8 µs maximum. The device supports TTL and CMOS logic levels, has a maximum supply voltage of 35 V, and operates from -55 °C to +100 °C. It complies with safety standards including UL1577, CSA CAN/CSA-C22.2 No.62368-1, and DIN EN 60747-5-5, and is Pb-free. The part is packaged in embossed tape for 1000 pcs/reel.
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: PS8501L2-E3-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8501L2-E3-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8501L2-E3-AX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 8 milliamps |