The PS8501L2-AX is an 8-pin surface-mount photocoupler with a gull-wing lead configuration for long creepage distance, containing an AlGaAs LED and a high-speed amplifier transistor. It provides 5000 Vr.m.s. isolation voltage, supports a maximum supply voltage of 35 V, and has a propagation delay time of 0.8 µs maximum. The device meets UL1577, CSA CAN/CSA-C22.2 No.62368-1, BSI EN 62368-1, and other safety standards for reinforced insulation. It is Pb-free and operates from -55 °C to +100 °C ambient temperature. The part has a creepage and air distance of 8 mm minimum.
OPTOISO 5KV TRANS W/BASE 8SMD Product overview: PS8501L2-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8501L2-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8501L2-AX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 8 milliamps |