The PS8302L2-E3-AX is a 6-pin surface-mount photocopupler with an 8 mm minimum creepage distance, designed for high-speed isolation in applications such as power supplies and inverters. It features a 5000 Vr.m.s. isolation voltage, ±15 kV/μs common mode transient immunity, and a propagation delay of 0.8 μs maximum. The device complies with UL1577 (double protection), CSA CAN/CSA-C22.2 No.62368-1 (reinforced insulation), and is RoHS compliant. It is supplied in an embossed tape reel pack of 2000 pieces with Ni/Pd/Au solder plating.
OPTOISOLATOR 5KV TRANS 6SOIC Product overview: PS8302L2-E3-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8302L2-E3-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8302L2-E3-AX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |