The PS8302L2-AX is an optical isolator with a 6-pin SDIP package and 8 mm minimum creepage distance, designed for high-speed signal isolation in power supply and inverter applications. It features a 5000 Vr.m.s. isolation voltage, ±15 kV/μs common mode transient immunity, and a propagation delay of 0.8 μs maximum. The device supports a 35 V supply voltage and meets UL1577, CSA CAN/CSA-C22.2 No.62368-1, and RoHS standards. It is surface-mountable with gull-wing leads and has a typical weight of 0.27 g.
OPTOISOLATOR 5KV TRANS 6SOIC Product overview: PS8302L2-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8302L2-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8302L2-AX |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Strip |