The PS8101 is a 5-pin SOP photocoppler with an AlGaAs LED and PIN photodiode plus high-speed amplifier transistor, designed for high-speed signal isolation in applications such as inverters, power supplies, and relay replacements. It offers 3750 Vr.m.s. isolation voltage, 15 kV/μs common mode transient immunity, and propagation delays of 0.8 μs max (PHL) and 1.2 μs max (PLH). The package measures 4.4 mm × 6.2 mm with a 1.27 mm lead pitch and weighs 0.08 g. It is rated for -55°C to 100°C operating temperature, supports supply voltage up to 35 V, and meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and VDE DIN EN 60747-5-5 safety standards. The part is Pb-free and available in tape and reel packaging.
OPTOISOLATOR 3.75KV TRANS 6SO Product overview: PS8101-K-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS8101-K-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS8101-K-AX |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Bulk |