Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086041-PS8101-F4-AX
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 2.2 V
Power Dissipation: 100 mW
Forward Current: 25 mA
Number of Pins: 5
Current Transfer Ratio: 35 %
Categories: OEM Parts(O-R)
Case / Package: SOP
Alternative Parts (Cross-Reference): PS8101-F4-AXPS8101F4
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 100 mW
Max Collector Current: 8 mA
Max Input Current: 25 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086041-PS8101-F4-AX |
| Product Name | OEM Parts - OEM Parts (O - R) - PS8101-F4-AX |