Renesas Electronics Corporation Solid State Relays - PS710EL-1A-A PS710EL-1A-A

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984547-PS710EL-1A-A Termination: Gull Wing Termination: SMD/SMT Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 150 mΩ Number of Pins: 6 Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: SPST
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984547-PS710EL-1A-A Termination: Gull Wing Termination: SMD/SMT Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 150 mΩ Number of Pins: 6 Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS710EL-1A-A - 984547-PS710EL-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS710EL-1A-A
984547-PS710EL-1A-A
Solid State Relays - PS710EL-1A-A 984547-PS710EL-1A-A
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984547-PS710EL-1A-A Termination: Gull Wing Termination: SMD/SMT Length: 9.25 mm Mounting: SMD (SMT) Relay Type: Relay Height: 3.5 mm Resistance: 150 mΩ Number of Pins: 6 Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Throw Configuration: SPST

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984547-PS710EL-1A-A
Termination: Gull Wing
Termination: SMD/SMT
Length: 9.25 mm
Mounting: SMD (SMT)
Relay Type: Relay
Height: 3.5 mm
Resistance: 150 mΩ
Number of Pins: 6
Load Current: 150 mA
Input Current: 50 mA
Width: 6.5 mm
Categories: Solid State Relays
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 984547-PS710EL-1A-A
Product Name Solid State Relays - PS710EL-1A-A
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Power Relays - 1-1617069-1 - TE Connectivity
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals Not EU ELV Compliant; RoHS
View Details
Solid State Interface Relays - 8198893 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details