Renesas Electronics Corporation Solid State Relays - PS710E1AA PS710E1AA

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984546-PS710E1AA Length: 9.25 mm Mounting: SMD (SMT) Height: 3.5 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Output Current: 2 A Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: PDIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 2 A Throw Configuration: SPST Max Output Voltage: 80 V Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984546-PS710E1AA Length: 9.25 mm Mounting: SMD (SMT) Height: 3.5 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Output Current: 2 A Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: PDIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 2 A Throw Configuration: SPST Max Output Voltage: 80 V Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS710E1AA - 984546-PS710E1AA - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS710E1AA
984546-PS710E1AA
Solid State Relays - PS710E1AA 984546-PS710E1AA
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984546-PS710E1AA Length: 9.25 mm Mounting: SMD (SMT) Height: 3.5 mm Number of Pins: 6 Isolation Voltage: 1.5 kV Output Current: 2 A Load Current: 150 mA Input Current: 50 mA Width: 6.5 mm Categories: Solid State Relays Case / Package: PDIP Max Input Voltage: 1.4 V Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Output Current: 2 A Throw Configuration: SPST Max Output Voltage: 80 V Max Input Current: 50 mA

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984546-PS710E1AA
Length: 9.25 mm
Mounting: SMD (SMT)
Height: 3.5 mm
Number of Pins: 6
Isolation Voltage: 1.5 kV
Output Current: 2 A
Load Current: 150 mA
Input Current: 50 mA
Width: 6.5 mm
Categories: Solid State Relays
Case / Package: PDIP
Max Input Voltage: 1.4 V
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Output Current: 2 A
Throw Configuration: SPST
Max Output Voltage: 80 V
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 984546-PS710E1AA
Product Name Solid State Relays - PS710E1AA
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390002409073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-859-756-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - G3VM-21LR10(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers