The PS2915-1-AX is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a 4-pin ultra small flat-lead package measuring 4.6 mm × 2.5 mm × 2.1 mm. It provides 2500 Vr.m.s. isolation voltage, a typical current transfer ratio of 200% at IF = ±1 mA and VCE = 5 V, and is rated for operation from -55°C to +100°C. The device meets UL1577 and BS EN 62368-1 safety standards for single and supplementary insulation, and is Pb-free with standard tape packaging. Its isolation resistance exceeds 10¹¹ Ω at 1 kVDC, and switching times are specified with RL = 1 kΩ.
OPTOISOLATOR 2.5KV TRANS 4SMD Product overview: PS2915-1-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2915-1-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2915-1-AX |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Bulk |