Renesas Electronics Corporation SSOP Bipolar Transistor PS2913-1-AX

Description
Transistor Output Optocouplers OPTOCOUPLER 4-PIN SSOP Product overview: PS2913-1-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2913-1-AX can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Output Optocouplers OPTOCOUPLER 4-PIN SSOP Product overview: PS2913-1-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2913-1-AX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PS2913-1-AX is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a 4-pin ultra small flat-lead package measuring 4.6 × 2.5 × 2.1 mm. It features a collector-to-emitter voltage rating of 120 V and an isolation voltage of 2,500 Vr.m.s. The device meets UL1577 and BS EN 62368-1 safety standards for single and supplementary insulation. It is designed for high-density mounting in applications such as DC/DC converters and PC cards.

Datasheet Summary
Powered by GS/AI

The PS2913-1-AX is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a 4-pin ultra small flat-lead package measuring 4.6 × 2.5 × 2.1 mm. It features a collector-to-emitter voltage rating of 120 V and an isolation voltage of 2,500 Vr.m.s. The device meets UL1577 and BS EN 62368-1 safety standards for single and supplementary insulation. It is designed for high-density mounting in applications such as DC/DC converters and PC cards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Bipolar Transistor
903-PS2913-1-AX
SSOP Bipolar Transistor 903-PS2913-1-AX
Transistor Output Optocouplers OPTOCOUPLER 4-PIN SSOP Product overview: PS2913-1-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2913-1-AX can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers OPTOCOUPLER 4-PIN SSOP Product overview: PS2913-1-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2913-1-AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-PS2913-1-AX
Product Name SSOP Bipolar Transistor
Package Type Cut Tape
Unlock Full Specs
to access all available technical data