The PS2911-1 is an optically coupled isolator featuring a GaAs LED and an NPN silicon phototransistor in a 4-pin ultra small flat-lead package measuring 4.6 mm × 2.5 mm × 2.1 mm. It provides a typical current transfer ratio of 200% at IF = 1 mA and VCE = 5 V, with an isolation voltage of 2 500 Vr.m.s. The device is approved under UL1577 for single protection and BS EN 62368-1 for supplementary insulation. Operating ambient temperature ranges from -55 °C to +100 °C.
OPTOISOLATOR 2.5KV TRANS 4-SMD Product overview: PS2911-1-M-AX from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2911-1-M-AX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2911-1-M-AX |
| Product Name | SMD 2.5KV Bipolar Transistor |
| Package Type | Strip |