Renesas Electronics Corporation Optoisolators - Transistor, Photovoltaic Output - PS2861B-1Y-A PS2861B-1Y-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890221-PS2861B-1Y-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PS2861 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890221-PS2861B-1Y-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PS2861 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2861B-1Y-A - 890221-PS2861B-1Y-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2861B-1Y-A
890221-PS2861B-1Y-A
Optoisolators - Transistor, Photovoltaic Output - PS2861B-1Y-A 890221-PS2861B-1Y-A
Manufacturer: Renesas Electronics America Win Source Part Number: 890221-PS2861B-1Y-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Package: 4-SOIC (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PS2861 Categories: Isolators Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 890221-PS2861B-1Y-A
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
Package: 4-SOIC (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PS2861
Categories: Isolators
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 890221-PS2861B-1Y-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2861B-1Y-A
Package Type SOT3; 4-SOP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details
Transistor - 74192150 - Radwell International
Fuji Electric Corp. of America
View Details