Optoisolator Transistor Output 1500Vrms 4 Channel 12-SSOP
Optoisolator Transistor Output 1500Vrms 4 Channel 12-SSOP
Optoisolator Transistor Output 1500Vrms 4 Channel 12-SSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 930864-PS2841-4A-F3-
Series: NEPOC
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 1500Vrms Channel 12-SSOP
Package: 12-BSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS2841
Categories: Isolators
Case / Package: 12-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: , 559-PS2841-4A-F3-AXD
OPTOCOUPLER, TRANSISTOR, 1.5KV, SSOP-12 ROHS COMPLIANT: YES
Transistor Output Optocouplers Hi-Iso Opoto 4-Ch
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 559-PS2841-4A-F3-AXCT-ND | 2347095P | 930864-PS2841-4A-F3-AX | 66AH6784 | PS2841-4A-F3-AX |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optoisolators - Transistor, Photovoltaic Output - PS2841-4A-F3-AX | Optocoupler, Transistor, 1.5Kv, Ssop-12 Rohs Compliant Renesas | Transistor Output Optocouplers |
| Input | DC | DC | |||
| Output | Phototransistor | ||||
| Package Type | "12-BSOP (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | SOP | Surface Mount; 12-SSOP | ||
| Isolation Voltage | 1500 volts |