The PS2815-4-A is a 16-pin SSOP optocoupler containing a GaAs light-emitting diode and an NPN silicon phototransistor for signal isolation in high-density applications. The package measures 10.3 mm × 4.4 mm with a 1.27 mm pin pitch and weighs 0.2 g. It features a current transfer ratio of 200% typ. at ±1 mA forward current, a collector-emitter breakdown voltage of 40 V, and an isolation voltage of 2500 Vr.m.s. The device meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and RoHS standards, and is Pb-free. Maximum operating ambient temperature is 100°C, with storage temperature from -55°C to 150°C.
Transistor Output Optocouplers OPTOCOUPLER 16-PIN SSOP Product overview: PS2815-4-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2815-4-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2815-4-A |
| Product Name | SSOP Bipolar Transistor |
| Package Type | Cut Tape |