RENESAS ELECTRONICS CORPORATION
PS2815-1-V-A -- ISOLATORS - OPTOISOLATORS - TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Renesas Electronics Corporation
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2815-1-V-A
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
PS2815-1-V-A
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
PS2815-1-V-A |
|
Product Name
|
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
|
Isolator Package
|
4-SOIC (0.173\", 4.40mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.060mm(L), .980mm(W), .980mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Package
8-SMD, Gull Wing
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details