The PS2815-1-A is a 4-pin SSOP optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for high-density mounting with an isolation voltage of 2500 Vr.m.s. and a current transfer ratio of 200% typical at ±1 mA forward current. The package measures 7.0 mm × 5.6 mm with a 1.27 mm pin pitch and weighs 0.05 g. It meets UL1577 and CSA CAN/CSA-C22.2 No. 62368-1 safety standards for basic insulation and is Pb-free. Operating temperature ranges from −55°C to +100°C.
OPTOISOLATOR 2.5KV TRANS 4-SSOP Product overview: PS2815-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV, SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2815-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2815-1-A |
| Product Name | 2.5KV SSOP Bipolar Transistor |
| Package Type | Strip |
| Packing Method | Strip |
| IC(max) | 40 milliamps |