The PS2811-1 is a 4-pin SSOP optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for high-density mounting with a pin pitch of 1.27 mm. It features a current transfer ratio of 200% typ. at IF = 1 mA and an isolation voltage of 2500 Vr.m.s. The device meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and VDE DIN EN IEC 60747-5-5 safety standards. The package dimensions are 7.0 mm × 4.4 mm with a height of 1.45 mm and a weight of 0.05 g typ. The PS2811-1-M-A variant includes a specified CTR range of 100 to 200% as defined by the M rank.
OPTOISOLATOR 2.5KV TRANS 4SOIC Product overview: PS2811-1-M-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2811-1-M-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2811-1-M-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Strip |