Renesas Electronics Corporation Optoisolators - Transistor, Photovoltaic Output - PS2811-1-M-A PS2811-1-M-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890218-PS2811-1-M-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP Package: Strip Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: PS2811 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 890218-PS2811-1-M-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP Package: Strip Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: PS2811 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - PS2811-1-M-A - 890218-PS2811-1-M-A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - PS2811-1-M-A
890218-PS2811-1-M-A
Optoisolators - Transistor, Photovoltaic Output - PS2811-1-M-A 890218-PS2811-1-M-A
Manufacturer: Renesas Electronics America Win Source Part Number: 890218-PS2811-1-M-A Series: NEPOC Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP Package: Strip Package: 4-SOIC (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: PS2811 Categories: Isolators Case / Package: 4-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Renesas Electronics America
Win Source Part Number: 890218-PS2811-1-M-A
Series: NEPOC
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Package: Strip
Package: 4-SOIC (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: PS2811
Categories: Isolators
Case / Package: 4-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
PS2811-1-M-A
Transistor Output Optocouplers PS2811-1-M-A
Transistor Output Optocouplers Hi CTR Opto 1-Ch

Transistor Output Optocouplers Hi CTR Opto 1-Ch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 890218-PS2811-1-M-A PS2811-1-M-A
Product Name Optoisolators - Transistor, Photovoltaic Output - PS2811-1-M-A Transistor Output Optocouplers
Mounting Option Surface Mount; 4-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB0410FXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details