The PS2811-1-F3-A is a 4-pin SSOP optocoupler containing a GaAs LED and an NPN silicon phototransistor, designed for high-density mounting. It features a current transfer ratio of 200% typ. at 1 mA forward current, an isolation voltage of 2500 Vr.m.s., and operates over an ambient temperature range of -55 to +100°C. The device meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and VDE DIN EN 60747-5-5 safety standards. It is Pb-free and supplied in embossed tape feeding 3500 pcs per reel. The package dimensions are 7.0 mm × 4.4 mm with a pin pitch of 1.27 mm, and it weighs 0.05 g typ.
Transistor Output Optocouplers Optocoupler 4-pin SSOP Product overview: PS2811-1-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2811-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2811-1-F3-A |
| Product Name | SSOP Bipolar Transistor |
| Package Type | Reel |