Renesas Electronics Corporation Optocoupler, Transistor, 2.5Kv, Ssop-4; No. Of Channels Renesas PS2811-1-F3-A.

Description
OPTOCOUPLER, TRANSISTOR, 2.5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:40V; Product RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRANSISTOR, 2.5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:40V; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Transistor, 2.5Kv, Ssop-4; No. Of Channels Renesas - 39AH8529 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Ssop-4; No. Of Channels Renesas
39AH8529
Optocoupler, Transistor, 2.5Kv, Ssop-4; No. Of Channels Renesas 39AH8529
OPTOCOUPLER, TRANSISTOR, 2.5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:40V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:40V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 39AH8529
Product Name Optocoupler, Transistor, 2.5Kv, Ssop-4; No. Of Channels Renesas
Mounting Option SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR2400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI82338D-D-ISRTR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0120 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details