The PS2806-4-F3-A is a 16-pin SSOP photocopler with an AC input, featuring a GaAs LED and NPN Darlington phototransistor for high-density isolation applications. It provides 2,500 Vr.m.s. isolation voltage, a minimum current transfer ratio of 200% at IF = ±1 mA and VCE = 2 V, and operates from −55°C to 100°C. The package measures 10.3 mm × 4.4 mm with a 1.27 mm pin pitch and is available in embossed tape packaging with 2,500 pieces per reel. It meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI BS EN 62368-1, and RoHS standards, and is Pb-free.
OPTOISOLTR 2.5KV 4CH DARL 16SOIC Product overview: PS2806-4-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2806-4-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2806-4-F3-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 100 milliamps |