The PS2805A-1-F3-A is an optically coupled isolator with a GaAs LED and silicon phototransistor in a 16-pin SSOP package, designed for high-density applications and AC input response. It features a 2500 Vr.m.s. isolation voltage, 4.5 mm air and creepage distances, and a pin pitch of 1.27 mm. The device is Pb-free, RoHS-compliant, and meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and VDE DIN EN 60747-5-5 safety standards. It operates from -55°C to +100°C and is supplied in embossed tape, 3500 pcs/reel. The CTR ranges from 50% to 400% at IF=±5 mA and VCE=5 V, with a collector saturation voltage of 0.13 V to 0.3 V.
OPTOISOLATOR 2.5KV TRANS 4SMD Product overview: PS2805A-1-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2805A-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2805A-1-F3-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 30 milliamps |