The PS2805-1 is an optically coupled isolator with a GaAs light-emitting diode and an NPN silicon phototransistor in a 4-pin SSOP package, designed for high-density applications and AC input response. It features a 2,500 Vr.m.s. isolation voltage, 80 V collector-to-emitter
Transistor Output Optocouplers Optocoupler 4-pin SSOP Product overview: PS2805-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2805-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2805-1-A |
| Product Name | SSOP Bipolar Transistor |
| Package Type | Cut Tape |