Optoisolator Darlington Output 2500Vrms 4 Channel 16-SSOP
Optoisolator Darlington Output 2500Vrms 4 Channel 16-SSOP
Optoisolator Darlington Output 2500Vrms 4 Channel 16-SSOP
Transistor Output Optocouplers OPTOCOUPLER 16-PIN SSOP
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 559-PS2802-4-V-F3-ADKR-ND | 2347085 | PS2802-4-V-F3-A |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers |
| Input | DC | DC | |
| Output | Photodarlington | ||
| Package Type | "16-SOIC (0.173"", 4.40mm Width)" | ||
| Mounting Option | Surface Mount | SSOP | |
| Isolation Voltage | 2500 volts |