The PS2802-4-V-F3-A is a 16-pin SSOP optocoupler containing a GaAs LED and an NPN Darlington phototransistor for high-density isolation applications. It features a 2,500 Vr.m.s. isolation voltage, a 4.5 mm air and creepage distance, and a 1.27 mm pin pitch. The device supports a forward current up to 50 mA and a collector current up to 100 mA per channel, with a typical current transfer ratio of 2,000% at IF = 1 mA and VCE = 2 V. It meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, and VDE DIN EN 60747-5-5 safety standards. The package weighs 0.2 g and is designed for surface-mount assembly. The product is Pb-free and shipped in embossed tape reels of 2,500 units.
OPTOCOUPLER 16-PIN SSOP Product overview: PS2802-4-V-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include transistor, BJT, switching, amplification, SSOP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2802-4-V-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2802-4-V-F3-A |
| Product Name | SSOP Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 100 milliamps |