The PS2802-1-F3-A is an optically coupled isolator with a GaAs LED and NPN Darlington phototransistor in a 4-pin SSOP package, measuring 7.0 mm x 4.4 mm, designed for high-density applications. It provides 2,500 Vr.m.s. isolation voltage, a typical current transfer ratio of 2,000% at 1 mA forward current and 2 V collector-emitter voltage, and complies with UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI BS EN 62368-1, and VDE DIN EN 60747-5-5 safety standards. The device is Pb-free and packaged in embossed tape reel format with 3,500 units per reel.
OPTOISOLATOR 2.5KV DARL 4SOIC Product overview: PS2802-1-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2802-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2802-1-F3-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 90 milliamps |