The PS2801A-4-A is a 4-channel optically coupled isolator with a GaAs LED and NPN silicon phototransistor in an SSOP-16 package, designed for high-density applications requiring electrical isolation. It features a 2500 Vr.m.s. isolation voltage, 4.5 mm minimum creepage and air distance, and a pin pitch of 1.27 mm. The device is Pb-free, meets UL1577 (single protection), CSA CAN/CSA-C22.2 No. 62368-1 (basic insulation), and operates from -55°C to +100°C. Its collector current is rated at 30 mA per channel, with a coupled current transfer ratio of 50% to 400%. The package has ambient light shielding and supports reflow and wave soldering per specified thermal profiles.
OPTOISO 2.5KV 4CH TRANS 16SOIC Product overview: PS2801A-4-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2801A-4-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2801A-4-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Strip |
| Packing Method | Strip |
| IC(max) | 30 milliamps |