The PS2801A-1-F3-A is an optically coupled isolator featuring a GaAs LED and an NPN silicon phototransistor in a 4-pin SSOP package with a pin pitch of 1.27 mm, designed for high-density applications. It provides an isolation voltage of 2,500 Vr.m.s. and complies with UL, CSA, and DIN EN 60747-5-5 (VDE 0884-5) safety standards. The package has an air distance and outer creepage distance of 4.5 mm, and an isolation thickness of 0.1 mm. It is a Pb-free product supplied in embossed tape packaging with 3,500 pieces per reel.
OPTOISOLATOR 2.5KV TRANS 4SOIC Product overview: PS2801A-1-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2801A-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2801A-1-F3-A |
| Product Name | 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 30 milliamps |