Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963092-PS2801-4-V-F3
Packaging: Tape and Reel
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 4
Forward Voltage: 1.4 V
Forward Current: 50 mA
Number of Pins: 16
Current Transfer Ratio: 600 %
Categories: OEM Parts(O-R)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Collector Emitter Voltage (VCEO): 80 V
Collector Emitter Saturation Voltage: 300 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 963092-PS2801-4-V-F3-A |
| Product Name | OEM Parts - OEM Parts (O - R) - PS2801-4-V-F3-A |