The PS2711-1-V-F3-A is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor in a 4-pin SOP package, designed for high-density mounting. The package measures 7.0 mm × 4.4 mm with a height of 2.0 mm and weighs 0.08 g. It features a 3750 Vr.m.s. isolation voltage, a typical current transfer ratio of 200% at 1 mA forward current, and is Pb-free with embossed tape packaging at 3500 pcs/reel. It meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and VDE DIN EN IEC 60747-5-5 safety standards. Operating ambient temperature ranges from -55 °C to +100 °C.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2711-1-V-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2711-1-V-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2711-1-V-F3-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 40 milliamps |