Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086004-PS2705A1F4A
Mounting: SMD (SMT)
Number of Pins: 4
Categories: OEM Parts(O-R)
Case / Package: SOP
Alternative Parts (Cross-Reference): PS2705A1F4APS2705A-1
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Collector Emitter Voltage (VCEO): 70 V
Max Collector Current: 30 mA
Collector Emitter Saturation Voltage: 300 mV
Max Input Current: 30 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086004-PS2705A1F4A |
| Product Name | OEM Parts - OEM Parts (O - R) - PS2705A1F4A |