The PS2705A-1-F3-A is an optically coupled isolator in a SOP package with a 3.75 kVrms isolation voltage, featuring a GaAs LED and silicon phototransistor for AC input response and high-density mounting. It measures 7.0 mm × 4.4 mm and is offered in embossed tape packaging with 3,500 pieces per reel. The part meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, and IEC 62368-1 safety standards for basic and supplementary insulation, and is Pb-free. It has a collector-emitter voltage rating of 70 V, a maximum collector current of 30 mA, and a current transfer ratio range of 50% to 300%.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2705A-1-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2705A-1-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2705A-1-F3-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 30 milliamps |