The PS2705-1 is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor, housed in a SOP package measuring 7.0 mm × 4.4 mm, designed for high-density mounting. It features an isolation voltage of 3 750 Vr.m.s., a typical current transfer ratio of 100%, and switching speeds of 3 μs rise time and 5 μs fall time. The device is approved to UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, SEMKO EN 62368-1, NEMKO EN 62368-1, FIMKO EN 62368-1, and DEMKO EN 62368-1 for basic and supplementary insulation. Air and creepage distances are 5 mm each. The part supports ambient operating temperatures from -55°C to +100°C and is supplied in 3 500 pcs/reel tape packaging. The exact part number PS2705-1-L-A is not listed; however, the documented series includes variants with similar specifications and safety approvals.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2705-1-L-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2705-1-L-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2705-1-L-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Strip |