The PS2702-1 is an optically coupled isolator with a GaAs LED and an NPN silicon Darlington phototransistor in a plastic SOP package measuring 7.0 mm x 4.4 mm, designed for high-density applications. It provides 3750 Vr.m.s. isolation voltage, a current transfer ratio typical of 2000%, and switching times of 70 µs rise and 60 µs fall. The device is rated for operation from -55°C to +100°C and meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI BS EN 62368-1, and VDE DIN EN 60747-5-5 safety standards. The -L variant specifies a CTR range of 700% to 3400%.
OPTOISOLATOR 3.75KV DARL 4SMD Product overview: PS2702-1-L-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2702-1-L-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2702-1-L-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Strip |