The PS2702-1-A is an optically coupled isolator with a GaAs LED and an NPN silicon Darlington phototransistor in a plastic SOP package measuring 7.0 mm × 4.0 mm, weighing 0.08 g. It provides an isolation voltage of 3 750 Vr.m.s. and a typical current transfer ratio of 2 000%. The device has a collector-emitter voltage rating of 40 V, a collector current rating of 200 mA, and switching times of 70 µs rise and 60 µs fall. It meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI BS EN 62368-1, and VDE DIN EN 60747-5-5 safety standards. The package features a 5 mm air gap and 5 mm creepage distance.
Transistor Output Optocouplers Hi-Iso Darling 1-Ch Product overview: PS2702-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2702-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2702-1-A |
| Product Name | Bipolar Transistor |
| Package Type | Cut Tape |