The PS2701A-1Y-F3-A is an optically coupled isolator in a SOP package, featuring a GaAs LED and NPN silicon phototransistor for signal isolation in high-density mounting applications. It has an isolation voltage of 3 750 Vr.m.s., a creepage and air distance of 5 mm, and operates from -55 to +100°C. The part is Pb-free and halogen-free, and meets UL1577, CSA CAN/CSA-C22.2 No. 62368-1, BSI EN 62368-1, SEMKO, NEMKO, FIMKO, DEMKO, and DIN EN 60747-5-5 safety standards. It is supplied in embossed tape with 3 500 pcs/reel.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701A-1Y-F3-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701A-1Y-F3-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701A-1Y-F3-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |