The PS2701A-1 is an optically coupled isolator with a GaAs LED and NPN silicon phototransistor, designed for high-density mounting in applications such as power supplies and programmable logic controllers. It is packaged in a SOP (Small Outline Package) with dimensions of 7.0 mm × 4.4 mm and a weight of 0.08 g. The device provides an isolation voltage of 3750 Vr.m.s. and meets safety standards including UL1577, CAN/CSA-C22.2 No. 62368-1, BS EN 62368-1, and EN 62368-1 for basic and supplementary insulation. The air and creepage distances are both 5 mm. Operating ambient temperature ranges from -55 °C to +100 °C.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701A-1-M-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701A-1-M-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701A-1-M-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Strip |