The PS2701-1 is an optically coupled isolator with a GaAs light-emitting diode and an NPN silicon phototransistor in a 4-pin SOP package measuring 7.0 mm × 4.4 mm. It provides 3,750 Vr.m.s. isolation voltage and features high-speed switching with a rise time of 3 μs and fall time of 5 μs. The device meets safety standards including UL1577, CSA C22.2 No. 62368-1, BSI EN 62368-1, and DIN EN 60747-5-5. It operates from -55°C to +100°C and supports a collector current up to 80 mA. The CTR range for the L variant is 100% to 300% at IF = 5 mA and VCE = 5 V.
OPTOISOLATOR 3.75KV TRANS 4SMD Product overview: PS2701-1-L-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-L-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701-1-L-A |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Strip |