The PS2701-1 is an optically coupled isolator containing a GaAs light-emitting diode and an NPN silicon phototransistor in a SOP package measuring 7.0 mm by 4.4 mm with a height of 2.0 mm. It features an isolation voltage of 3750 Vr.m.s., a collector-emitter voltage rating of 40 V, and a collector current rating of 80 mA. The device supports rise and fall times of 3 µs and 5 µs respectively, and meets safety standards including UL1577, CSA C22.2 No. 62368-1, BSI EN 62368-1, and VDE DIN EN 60747-5-5 for basic and supplementary insulation. Operating temperature ranges from -55 °C to 100 °C.
Transistor Output Optocouplers OPTOCOUPLER 4-PIN SOP Product overview: PS2701-1-A from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-PS2701-1-A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-PS2701-1-A |
| Product Name | Bipolar Transistor |
| Package Type | Cut Tape |